STMicroelectronics, Inc. 8-bit Embedded Microcontroller MCU ST72F264G1B5

Description
8-bit Microcontrollers - MCU Flask 4K SPI/SCI/I2C Product overview: ST72F264G1B5 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F264G1B5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit Microcontrollers - MCU Flask 4K SPI/SCI/I2C Product overview: ST72F264G1B5 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F264G1B5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit Embedded Microcontroller MCU - 685-ST72F264G1B5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-ST72F264G1B5
8-bit Embedded Microcontroller MCU 685-ST72F264G1B5
8-bit Microcontrollers - MCU Flask 4K SPI/SCI/I2C Product overview: ST72F264G1B5 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F264G1B5 can be used for catalog matching and distributor lookup.

8-bit Microcontrollers - MCU Flask 4K SPI/SCI/I2C Product overview: ST72F264G1B5 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F264G1B5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST72F264G1B5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F264G1B5-ND
Microcontrollers ST72F264G1B5-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263208-ST72F264G1B5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263208-ST72F264G1B5
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263208-ST72F264G1B5
Win Source Part Number: 1263208-ST72F264G1B5 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 16MHz Package: Tube Standard Package: 16 Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 32-SDIP (0.400", 10.16mm) Temperature Range - Operating: -10°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72F26 Product Status: Obsolete

Win Source Part Number: 1263208-ST72F264G1B5
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 16MHz
Package: Tube
Standard Package: 16
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 32-SDIP (0.400", 10.16mm)
Temperature Range - Operating: -10°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST72F26
Product Status: Obsolete

Buy Now Datasheet
Embedded - Microcontrollers - ST72F264G1B5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F264G1B5
Embedded - Microcontrollers ST72F264G1B5
IC MCU 8BIT 4KB FLASH 32SDIP

IC MCU 8BIT 4KB FLASH 32SDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F264G1B5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F264G1B5
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F264G1B5
IC MCU 8BIT 4KB FLASH 32SDIP

IC MCU 8BIT 4KB FLASH 32SDIP

Supplier's Site
Microcontrollers - ST72F264G1B5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F264G1B5
Microcontrollers ST72F264G1B5
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F264G1B5 ST72F264G1B5-ND 1263208-ST72F264G1B5 ST72F264G1B5 ST72F264G1B5 ST72F264G1B5
Product Name 8-bit Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Serial Interface I2C, SPI, SCI SPI; SCI
Package Type Other; SDIP SDIP; Other; "32-SDIP (0.400"", 10.16mm)" CDIP CDIP; SDIP; Other; 32-SDIP (0.400\", 10.16mm) CDIP; SDIP; Other; 32-SDIP (0.400\", 10.16mm)
Operating Temperature -10 C (14 F) -10 to 85 C (14 to 185 F) -10 to 85 C (14 to 185 F) -10 to 85 C (14 to 185 F) -10 to 85 C (14 to 185 F)
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products