STMicroelectronics, Inc. Microcontrollers ST72F262G2M6TR

Description
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-SO
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST72F262G2M6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F262G2M6TR-ND
Microcontrollers ST72F262G2M6TR-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-SO

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ST72F262G2M6TR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ST72F262G2M6TR
IC MCU 8BIT 8KB FLASH 28SOIC Product overview: ST72F262G2M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F262G2M6TR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28SOIC Product overview: ST72F262G2M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F262G2M6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ST72F262G2M6TR - 809878-ST72F262G2M6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F262G2M6TR
809878-ST72F262G2M6TR
Embedded - Embedded - Microcontrollers - ST72F262G2M6TR 809878-ST72F262G2M6TR
Manufacturer: STMicroelectronics Win Source Part Number: 809878-ST72F262G2M6T R Packaging: Reel Mounting Style: SMD Core Processor: ST7 Speed: 16MHz Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: ST72F26 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 809878-ST72F262G2M6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ST7
Speed: 16MHz
Core Size: 8-Bit
Connectivity: SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: ST72F26
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F262G2M6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F262G2M6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F262G2M6TR
IC MCU 8BIT 8KB FLASH 28SOIC

IC MCU 8BIT 8KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - ST72F262G2M6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F262G2M6TR
Embedded - Microcontrollers ST72F262G2M6TR
IC MCU 8BIT 8KB FLASH 28SOIC

IC MCU 8BIT 8KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - ST72F262G2M6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F262G2M6TR
Microcontrollers ST72F262G2M6TR
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-SO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST72F262G2M6TR-ND 685-ST72F262G2M6TR 809878-ST72F262G2M6TR ST72F262G2M6TR ST72F262G2M6TR ST72F262G2M6TR
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F262G2M6TR Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 6x10b
RAM 0.2560 KB 0.2560 KB 8 KB 256 KB 0.2560 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7702AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers