STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST72F262G2B5 ST72F262G2B5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066181-ST72F262G2B5 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 22 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Family Name: ST72F262G2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 85°C (TA) Dimension: 32-SDIP (0.400", 10.16mm) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): M37531M4T-XXXSP; M37531E4SP; MC9S08SV16CBM; Introduction Date: December 15, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 16
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066181-ST72F262G2B5 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 22 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Family Name: ST72F262G2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 85°C (TA) Dimension: 32-SDIP (0.400", 10.16mm) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): M37531M4T-XXXSP; M37531E4SP; MC9S08SV16CBM; Introduction Date: December 15, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72F262G2B5 - 066181-ST72F262G2B5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F262G2B5
066181-ST72F262G2B5
Embedded - Embedded - Microcontrollers - ST72F262G2B5 066181-ST72F262G2B5
Manufacturer: STMicroelectronics Win Source Part Number: 066181-ST72F262G2B5 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 22 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Family Name: ST72F262G2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 85°C (TA) Dimension: 32-SDIP (0.400", 10.16mm) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): M37531M4T-XXXSP; M37531E4SP; MC9S08SV16CBM; Introduction Date: December 15, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 16

Manufacturer: STMicroelectronics
Win Source Part Number: 066181-ST72F262G2B5
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 22
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Family Name: ST72F262G2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 85°C (TA)
Dimension: 32-SDIP (0.400", 10.16mm)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): M37531M4T-XXXSP; M37531E4SP; MC9S08SV16CBM;
Introduction Date: December 15, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 16

Buy Now Datasheet
8-bit 8KB 8MHz Embedded Microcontroller MCU - 685-ST72F262G2B5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 8MHz Embedded Microcontroller MCU
685-ST72F262G2B5
8-bit 8KB 8MHz Embedded Microcontroller MCU 685-ST72F262G2B5
8-Bit MCU, 8KB Flash, 8MHz, 22 I/O, I2C/SPI/SCI, SDIP Product overview: ST72F262G2B5 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F262G2B5 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8KB Flash, 8MHz, 22 I/O, I2C/SPI/SCI, SDIP Product overview: ST72F262G2B5 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F262G2B5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST72F262G2B5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F262G2B5-ND
Microcontrollers ST72F262G2B5-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Microcontrollers - ST72F262G2B5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F262G2B5
Microcontrollers ST72F262G2B5
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST72F262G2B5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F262G2B5
Embedded - Microcontrollers ST72F262G2B5
IC MCU 8BIT 8KB FLASH 32SDIP

IC MCU 8BIT 8KB FLASH 32SDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F262G2B5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F262G2B5
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F262G2B5
IC MCU 8BIT 8KB FLASH 32SDIP

IC MCU 8BIT 8KB FLASH 32SDIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 066181-ST72F262G2B5 685-ST72F262G2B5 ST72F262G2B5-ND ST72F262G2B5 ST72F262G2B5 ST72F262G2B5
Product Name Embedded - Embedded - Microcontrollers - ST72F262G2B5 8-bit 8KB 8MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers