STMicroelectronics, Inc. Microcontrollers ST72F262G1B5

Description
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST72F262G1B5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F262G1B5-ND
Microcontrollers ST72F262G1B5-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-ST72F262G1B5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ST72F262G1B5
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ST72F262G1B5
IC MCU 8BIT 4KB FLASH 32SDIP Product overview: ST72F262G1B5 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F262G1B5 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 32SDIP Product overview: ST72F262G1B5 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F262G1B5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263204-ST72F262G1B5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263204-ST72F262G1B5
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263204-ST72F262G1B5
Win Source Part Number: 1263204-ST72F262G1B5 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 16MHz Package: Tube Standard Package: 16 Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 32-SDIP (0.400", 10.16mm) Temperature Range - Operating: -10°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72F26 Product Status: Obsolete

Win Source Part Number: 1263204-ST72F262G1B5
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 16MHz
Package: Tube
Standard Package: 16
Core Size: 8-Bit
Connectivity: SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 32-SDIP (0.400", 10.16mm)
Temperature Range - Operating: -10°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST72F26
Product Status: Obsolete

Buy Now Datasheet
Embedded - Microcontrollers - ST72F262G1B5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F262G1B5
Embedded - Microcontrollers ST72F262G1B5
IC MCU 8BIT 4KB FLASH 32SDIP

IC MCU 8BIT 4KB FLASH 32SDIP

Supplier's Site Datasheet
Microcontrollers - ST72F262G1B5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F262G1B5
Microcontrollers ST72F262G1B5
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F262G1B5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F262G1B5
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F262G1B5
IC MCU 8BIT 4KB FLASH 32SDIP

IC MCU 8BIT 4KB FLASH 32SDIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST72F262G1B5-ND 685-ST72F262G1B5 1263204-ST72F262G1B5 ST72F262G1B5 ST72F262G1B5 ST72F262G1B5
Product Name Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 6x10b
RAM 0.2560 KB 4 KB 0.2560 KB 256 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
Microcontrollers - C2DBYY001435 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details