STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F260G1B5

Description
Win Source Part Number: 1263203-ST72F260G1B5 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 16MHz Package: Tube Standard Package: 16 Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 32-SDIP (0.400", 10.16mm) Temperature Range - Operating: -10°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72F26 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1263203-ST72F260G1B5 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 16MHz Package: Tube Standard Package: 16 Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 32-SDIP (0.400", 10.16mm) Temperature Range - Operating: -10°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72F26 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263203-ST72F260G1B5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263203-ST72F260G1B5
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263203-ST72F260G1B5
Win Source Part Number: 1263203-ST72F260G1B5 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 16MHz Package: Tube Standard Package: 16 Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 32-SDIP (0.400", 10.16mm) Temperature Range - Operating: -10°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72F26 Product Status: Obsolete

Win Source Part Number: 1263203-ST72F260G1B5
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 16MHz
Package: Tube
Standard Package: 16
Core Size: 8-Bit
Connectivity: SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 32-SDIP (0.400", 10.16mm)
Temperature Range - Operating: -10°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST72F26
Product Status: Obsolete

Buy Now Datasheet
8-bit 16-bit Embedded Microcontroller MCU - 685-ST72F260G1B5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16-bit Embedded Microcontroller MCU
685-ST72F260G1B5
8-bit 16-bit Embedded Microcontroller MCU 685-ST72F260G1B5
8-BIT MCU WITH FLASH OR ROM MEMORY, ADC, TWO 16-BIT TIMERS, I2C, SPI, SCI INTERFACES Product overview: ST72F260G1B5 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F260G1B5 can be used for catalog matching and distributor lookup.

8-BIT MCU WITH FLASH OR ROM MEMORY, ADC, TWO 16-BIT TIMERS, I2C, SPI, SCI INTERFACES Product overview: ST72F260G1B5 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F260G1B5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST72F260G1B5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F260G1B5
Microcontrollers ST72F260G1B5
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST72F260G1B5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F260G1B5
Embedded - Microcontrollers ST72F260G1B5
IC MCU 8BIT 4KB FLASH 32SDIP

IC MCU 8BIT 4KB FLASH 32SDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263203-ST72F260G1B5 685-ST72F260G1B5 ST72F260G1B5 ST72F260G1B5
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 16-bit Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 16 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz
RAM 4 KB 0.2560 KB 0.2560 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C2DBYY001435 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details