STMicroelectronics, Inc. Microcontrollers ST72C334J4T6

Description
ST7 ST7 Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-4838-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4838-ND
Microcontrollers 497-4838-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72C334J4T6 - 031022-ST72C334J4T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72C334J4T6
031022-ST72C334J4T6
Embedded - Embedded - Microcontrollers - ST72C334J4T6 031022-ST72C334J4T6
Manufacturer: STMicroelectronics Win Source Part Number: 031022-ST72C334J4T6 Packaging: Tray Core Processor: ST7 Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 6x8b Family Name: ST72C334 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 3.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): ST72C334J4TAE; MB95F698KPMC2-G-SNE2 ; DS87C520-ENL; Introduction Date: September 01, 1999 ECCN: EAR99 Country of Origin: Malaysia, Malta Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 160

Manufacturer: STMicroelectronics
Win Source Part Number: 031022-ST72C334J4T6
Packaging: Tray
Core Processor: ST7
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 6x8b
Family Name: ST72C334
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 44-LQFP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 3.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): ST72C334J4TAE; MB95F698KPMC2-G-SNE2; DS87C520-ENL;
Introduction Date: September 01, 1999
ECCN: EAR99
Country of Origin: Malaysia, Malta
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 160

Buy Now Datasheet
Singapore, Singapore
8-bit 16KB 8MHz Embedded Microcontroller MCU
685-ST72C334J4T6
8-bit 16KB 8MHz Embedded Microcontroller MCU 685-ST72C334J4T6
8-Bit MCU, 16KB Flash, 8MHz, SPI/SCI, TQFP Product overview: ST72C334J4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C334J4T6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 16KB Flash, 8MHz, SPI/SCI, TQFP Product overview: ST72C334J4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C334J4T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST72C334J4T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72C334J4T6
Microcontrollers ST72C334J4T6
ST7 ST7 Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72C334J4T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72C334J4T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72C334J4T6
IC MCU 8BIT 16KB FLASH 44LQFP

IC MCU 8BIT 16KB FLASH 44LQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
ST72C334J4T6
Embedded - Microcontrollers ST72C334J4T6
IC MCU 8BIT 16KB FLASH 44LQFP

IC MCU 8BIT 16KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - ST72C334J4T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST72C334J4T6
Microcontrollers ST72C334J4T6
IC MCU 8BIT 16KB FLASH 44LQFP

IC MCU 8BIT 16KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-4838-ND 031022-ST72C334J4T6 685-ST72C334J4T6 ST72C334J4T6 ST72C334J4T6 ST72C334J4T6 ST72C334J4T6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST72C334J4T6 8-bit 16KB 8MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits 8 Bit
RAM 0.5120 KB 16 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM 16 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Microcontrollers - C164CM4EFABFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details