STMicroelectronics, Inc. 8-bit 8MHz 8KB Embedded Microcontroller MCU ST72C334J2T6

Description
8-bit MCU, 8MHz, 8KB Flash, 384B RAM, TQFP, SPI/SCI Product overview: ST72C334J2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C334J2T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 8MHz, 8KB Flash, 384B RAM, TQFP, SPI/SCI Product overview: ST72C334J2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C334J2T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 8KB Embedded Microcontroller MCU
685-ST72C334J2T6
8-bit 8MHz 8KB Embedded Microcontroller MCU 685-ST72C334J2T6
8-bit MCU, 8MHz, 8KB Flash, 384B RAM, TQFP, SPI/SCI Product overview: ST72C334J2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C334J2T6 can be used for catalog matching and distributor lookup.

8-bit MCU, 8MHz, 8KB Flash, 384B RAM, TQFP, SPI/SCI Product overview: ST72C334J2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C334J2T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 497-4837-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4837-ND
Microcontrollers 497-4837-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72C334J2T6 - 042893-ST72C334J2T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72C334J2T6
042893-ST72C334J2T6
Embedded - Embedded - Microcontrollers - ST72C334J2T6 042893-ST72C334J2T6
Manufacturer: STMicroelectronics Win Source Part Number: 042893-ST72C334J2T6 Packaging: Tray Core Processor: ST7 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 6x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 3.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: STMicroelectronics
Win Source Part Number: 042893-ST72C334J2T6
Packaging: Tray
Core Processor: ST7
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 6x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 44-LQFP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 3.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
Microcontrollers - ST72C334J2T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST72C334J2T6
Microcontrollers ST72C334J2T6
IC MCU 8BIT 8KB FLASH 44LQFP

IC MCU 8BIT 8KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - ST72C334J2T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72C334J2T6
Microcontrollers ST72C334J2T6
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ST72C334J2T6
Embedded - Microcontrollers ST72C334J2T6
IC MCU 8BIT 8KB FLASH 44LQFP

IC MCU 8BIT 8KB FLASH 44LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72C334J2T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72C334J2T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72C334J2T6
IC MCU 8BIT 8KB FLASH 44LQFP

IC MCU 8BIT 8KB FLASH 44LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72C334J2T6 497-4837-ND 042893-ST72C334J2T6 ST72C334J2T6 ST72C334J2T6 ST72C334J2T6 ST72C334J2T6
Product Name 8-bit 8MHz 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST72C334J2T6 Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 0.3840 KB 0.3840 KB 8 KB 0.3840 KB 0.3840 KB 384 KB
Supply Voltage 3.2 to 5 volts 3.2 to 5.5 volts 3.2 to 5.5 volts 3.2 to 5.5 volts 5.5 volts
Serial Interface SPI, SCI SPI; SCI
Package Type Other; TQFP LFQP; Other; 44-LQFP QFP; Other; 44-LQFP QFP; Other; 44-LQFP Other; 44-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - C161OLMHABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
6 suppliers