STMicroelectronics Embedded - Embedded - Microcontrollers - ST72C314N4B6 ST72C314N4B6

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989293-ST72C314N4B6 Frequency: 8 MHz Memory Type: FLASH Memory Size: 16 kB Interface: SCI, SPI RAM Size: 512 B Number of Pins: 56 Categories: Embedded - Microcontrollers Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3.2 V Number of I/Os: 44 Number of Programmable I/O: 44
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989293-ST72C314N4B6 Frequency: 8 MHz Memory Type: FLASH Memory Size: 16 kB Interface: SCI, SPI RAM Size: 512 B Number of Pins: 56 Categories: Embedded - Microcontrollers Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3.2 V Number of I/Os: 44 Number of Programmable I/O: 44
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72C314N4B6 - 989293-ST72C314N4B6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72C314N4B6
989293-ST72C314N4B6
Embedded - Embedded - Microcontrollers - ST72C314N4B6 989293-ST72C314N4B6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989293-ST72C314N4B6 Frequency: 8 MHz Memory Type: FLASH Memory Size: 16 kB Interface: SCI, SPI RAM Size: 512 B Number of Pins: 56 Categories: Embedded - Microcontrollers Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3.2 V Number of I/Os: 44 Number of Programmable I/O: 44

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989293-ST72C314N4B6
Frequency: 8 MHz
Memory Type: FLASH
Memory Size: 16 kB
Interface: SCI, SPI
RAM Size: 512 B
Number of Pins: 56
Categories: Embedded - Microcontrollers
Max Frequency: 8 MHz
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3.2 V
Number of I/Os: 44
Number of Programmable I/O: 44

Buy Now
8-bit Embedded Microcontroller MCU - 685-ST72C314N4B6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-ST72C314N4B6
8-bit Embedded Microcontroller MCU 685-ST72C314N4B6
8-bit Microcontrollers - MCU Flash 16K SPI/SCI Product overview: ST72C314N4B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C314N4B6 can be used for catalog matching and distributor lookup.

8-bit Microcontrollers - MCU Flash 16K SPI/SCI Product overview: ST72C314N4B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C314N4B6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 989293-ST72C314N4B6 685-ST72C314N4B6
Product Name Embedded - Embedded - Microcontrollers - ST72C314N4B6 8-bit Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
RAM 0.5120 KB 0.5120 KB
Serial Interface SPI; SCI; SCI, SPI SPI, SCI
I/O Ports 44
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details