STMicroelectronics, Inc. 8-bit 8KB 8MHz Embedded Microcontroller MCU ST72C254G2B6

Description
8-Bit MCU, 8KB Flash, 8MHz, I2C/SPI, SDIP Product overview: ST72C254G2B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C254G2B6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 8KB Flash, 8MHz, I2C/SPI, SDIP Product overview: ST72C254G2B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C254G2B6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8KB 8MHz Embedded Microcontroller MCU - 685-ST72C254G2B6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 8MHz Embedded Microcontroller MCU
685-ST72C254G2B6
8-bit 8KB 8MHz Embedded Microcontroller MCU 685-ST72C254G2B6
8-Bit MCU, 8KB Flash, 8MHz, I2C/SPI, SDIP Product overview: ST72C254G2B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C254G2B6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8KB Flash, 8MHz, I2C/SPI, SDIP Product overview: ST72C254G2B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C254G2B6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST72C254G2B6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72C254G2B6-ND
Microcontrollers ST72C254G2B6-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72C254G2B6 - 066178-ST72C254G2B6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72C254G2B6
066178-ST72C254G2B6
Embedded - Embedded - Microcontrollers - ST72C254G2B6 066178-ST72C254G2B6
Manufacturer: STMicroelectronics Win Source Part Number: 066178-ST72C254G2B6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 22 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-SDIP (0.400", 10.16mm) Speed(Frequency): 16MHz Supply Voltage - Operating: 3.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 16

Manufacturer: STMicroelectronics
Win Source Part Number: 066178-ST72C254G2B6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 22
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-SDIP (0.400", 10.16mm)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 3.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 16

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72C254G2B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72C254G2B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72C254G2B6
IC MCU 8BIT 8KB FLASH 32SDIP

IC MCU 8BIT 8KB FLASH 32SDIP

Supplier's Site
Microcontrollers - ST72C254G2B6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST72C254G2B6
Microcontrollers ST72C254G2B6
IC MCU 8BIT 8KB FLASH 32SDIP

IC MCU 8BIT 8KB FLASH 32SDIP

Supplier's Site Datasheet
Microcontrollers - ST72C254G2B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72C254G2B6
Microcontrollers ST72C254G2B6
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST72C254G2B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72C254G2B6
Embedded - Microcontrollers ST72C254G2B6
IC MCU 8BIT 8KB FLASH 32SDIP

IC MCU 8BIT 8KB FLASH 32SDIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72C254G2B6 ST72C254G2B6-ND 066178-ST72C254G2B6 ST72C254G2B6 ST72C254G2B6 ST72C254G2B6 ST72C254G2B6
Product Name 8-bit 8KB 8MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST72C254G2B6 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.2560 KB 0.2560 KB 8 KB 256 KB 0.2560 KB 0.2560 KB
Supply Voltage 3.2 to 5.5 volts 3.2 to 5.5 volts 3.2 to 5.5 volts 5.5 volts 3.2 to 5.5 volts
Serial Interface I2C, SPI SPI
Package Type Other; SDIP SDIP; Other; "32-SDIP (0.400"", 10.16mm)" CDIP; SDIP; Other; 32-SDIP (0.400\", 10.16mm) CDIP; Other; 32-SDIP (0.400", 10.16mm) CDIP; SDIP; Other; 32-SDIP (0.400\", 10.16mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7679AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Last Shipments; Last Time Buy
View Details
3 suppliers