STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST72C254G1B6 ST72C254G1B6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 047319-ST72C254G1B6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 22 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-SDIP (0.400", 10.16mm) Speed(Frequency): 16MHz Supply Voltage - Operating: 3.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 16
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 047319-ST72C254G1B6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 22 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-SDIP (0.400", 10.16mm) Speed(Frequency): 16MHz Supply Voltage - Operating: 3.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72C254G1B6 - 047319-ST72C254G1B6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72C254G1B6
047319-ST72C254G1B6
Embedded - Embedded - Microcontrollers - ST72C254G1B6 047319-ST72C254G1B6
Manufacturer: STMicroelectronics Win Source Part Number: 047319-ST72C254G1B6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 22 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-SDIP (0.400", 10.16mm) Speed(Frequency): 16MHz Supply Voltage - Operating: 3.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 16

Manufacturer: STMicroelectronics
Win Source Part Number: 047319-ST72C254G1B6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 22
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-SDIP (0.400", 10.16mm)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 3.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 16

Buy Now Datasheet
Microcontrollers - ST72C254G1B6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72C254G1B6-ND
Microcontrollers ST72C254G1B6-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
8-bit 16MHz 4KB Embedded Microcontroller MCU - 685-ST72C254G1B6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz 4KB Embedded Microcontroller MCU
685-ST72C254G1B6
8-bit 16MHz 4KB Embedded Microcontroller MCU 685-ST72C254G1B6
8-Bit FLASH MCU, 16MHz, I2C/SPI, 4KB, PDIP32 Product overview: ST72C254G1B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C254G1B6 can be used for catalog matching and distributor lookup.

8-Bit FLASH MCU, 16MHz, I2C/SPI, 4KB, PDIP32 Product overview: ST72C254G1B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C254G1B6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST72C254G1B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72C254G1B6
Microcontrollers ST72C254G1B6
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST72C254G1B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72C254G1B6
Embedded - Microcontrollers ST72C254G1B6
IC MCU 8BIT 4KB FLASH 32SDIP

IC MCU 8BIT 4KB FLASH 32SDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72C254G1B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72C254G1B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72C254G1B6
IC MCU 8BIT 4KB FLASH 32SDIP

IC MCU 8BIT 4KB FLASH 32SDIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 047319-ST72C254G1B6 ST72C254G1B6-ND 685-ST72C254G1B6 ST72C254G1B6 ST72C254G1B6 ST72C254G1B6
Product Name Embedded - Embedded - Microcontrollers - ST72C254G1B6 Microcontrollers 8-bit 16MHz 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 4 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers