STMicroelectronics, Inc. 8-bit 8MHz 8KB Embedded Microcontroller MCU ST72C124J2T6

Description
8-Bit 8MHz MCU, 8KB FLASH, TQFP, 32 I/O, SPI, SCI Product overview: ST72C124J2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C124J2T6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit 8MHz MCU, 8KB FLASH, TQFP, 32 I/O, SPI, SCI Product overview: ST72C124J2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C124J2T6 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ST72C124J2T6 is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates at a frequency of 16 MHz and features 8 KB of FLASH memory. It is part of the ST7 family, which is designed for a variety of embedded applications. The microcontroller supports in-circuit debugging and programming through the inDART tool, which allows for source-level debugging, unlimited instruction breakpoints, and real-time code execution. The device is compatible with various development environments and can connect via parallel or USB interfaces, depending on the specific model. The ST72C124J2T6 is suitable for applications requiring efficient processing and memory management in compact designs.

Datasheet Summary
Powered by GS/AI

The ST72C124J2T6 is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates at a frequency of 16 MHz and features 8 KB of FLASH memory. It is part of the ST7 family, which is designed for a variety of embedded applications. The microcontroller supports in-circuit debugging and programming through the inDART tool, which allows for source-level debugging, unlimited instruction breakpoints, and real-time code execution. The device is compatible with various development environments and can connect via parallel or USB interfaces, depending on the specific model. The ST72C124J2T6 is suitable for applications requiring efficient processing and memory management in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 8KB Embedded Microcontroller MCU
685-ST72C124J2T6
8-bit 8MHz 8KB Embedded Microcontroller MCU 685-ST72C124J2T6
8-Bit 8MHz MCU, 8KB FLASH, TQFP, 32 I/O, SPI, SCI Product overview: ST72C124J2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C124J2T6 can be used for catalog matching and distributor lookup.

8-Bit 8MHz MCU, 8KB FLASH, TQFP, 32 I/O, SPI, SCI Product overview: ST72C124J2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C124J2T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST72C124J2T6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72C124J2T6-ND
Microcontrollers ST72C124J2T6-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72C124J2T6 - 212208-ST72C124J2T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72C124J2T6
212208-ST72C124J2T6
Embedded - Embedded - Microcontrollers - ST72C124J2T6 212208-ST72C124J2T6
Manufacturer: STMicroelectronics Win Source Part Number: 212208-ST72C124J2T6 Packaging: Tray Core Processor: ST7 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 3.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 160

Manufacturer: STMicroelectronics
Win Source Part Number: 212208-ST72C124J2T6
Packaging: Tray
Core Processor: ST7
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 44-LQFP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 3.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 160

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ST72C124J2T6
Embedded - Microcontrollers ST72C124J2T6
IC MCU 8BIT 8KB FLASH 44LQFP

IC MCU 8BIT 8KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - ST72C124J2T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72C124J2T6
Microcontrollers ST72C124J2T6
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72C124J2T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72C124J2T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72C124J2T6
IC MCU 8BIT 8KB FLASH 44LQFP

IC MCU 8BIT 8KB FLASH 44LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72C124J2T6 ST72C124J2T6-ND 212208-ST72C124J2T6 ST72C124J2T6 ST72C124J2T6 ST72C124J2T6
Product Name 8-bit 8MHz 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST72C124J2T6 Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 0.3840 KB 0.3840 KB 8 KB 0.3840 KB 384 KB
Supply Voltage 3.2 to 5 volts 3.2 to 5.5 volts 3.2 to 5.5 volts 5.5 volts
Serial Interface SPI, SCI SPI; SCI
Package Type Other; TQFP LFQP; Other; 44-LQFP QFP; Other; 44-LQFP Other; 44-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
32-bit 32BIT Embedded Microcontroller MCU - 685-C2DBYY001856 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Package Type Other; Tray
View Details
3 suppliers