STMicroelectronics, Inc. 8-bit Embedded Microcontroller MCU ST72C104G1M6/TR

Description
8-bit Microcontrollers - MCU 8B MCU SINGLE VLTG FLASH MEMORY Product overview: ST72C104G1M6/TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C104G1M6/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit Microcontrollers - MCU 8B MCU SINGLE VLTG FLASH MEMORY Product overview: ST72C104G1M6/TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C104G1M6/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit Embedded Microcontroller MCU - 685-ST72C104G1M6/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-ST72C104G1M6/TR
8-bit Embedded Microcontroller MCU 685-ST72C104G1M6/TR
8-bit Microcontrollers - MCU 8B MCU SINGLE VLTG FLASH MEMORY Product overview: ST72C104G1M6/TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C104G1M6/TR can be used for catalog matching and distributor lookup.

8-bit Microcontrollers - MCU 8B MCU SINGLE VLTG FLASH MEMORY Product overview: ST72C104G1M6/TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C104G1M6/TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263297-ST72C104G1M6/TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263297-ST72C104G1M6/TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263297-ST72C104G1M6/TR
Win Source Part Number: 1263297-ST72C104G1M6 /TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 16MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72C Product Status: Obsolete

Win Source Part Number: 1263297-ST72C104G1M6/TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 16MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3.2V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST72C
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - ST72C104G1M6/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72C104G1M6/TR
Microcontrollers ST72C104G1M6/TR
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-SO

Buy Now Datasheet
Embedded - Microcontrollers - ST72C104G1M6/TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72C104G1M6/TR
Embedded - Microcontrollers ST72C104G1M6/TR
IC MCU 8BIT 4KB FLASH 28SOIC

IC MCU 8BIT 4KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72C104G1M6/TR 1263297-ST72C104G1M6/TR ST72C104G1M6/TR ST72C104G1M6/TR
Product Name 8-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.2560 KB 4 KB 0.2560 KB
Supply Voltage 3.2 to 5.5 volts 3.2 to 5.5 volts
Serial Interface SPI
Package Type Other; SO SOIC SOIC; Other; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details