STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP ST7232X-SK/RAIS

Description
Win Source Part Number: 1284021-ST7232X-SK/R AIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ST7 Type: MCU 8-Bit Core Processor: ST7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: ST7232x Board Type: Evaluation Platform Platform: Raisonance Reva Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5048 Base Product Number: ST723 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1284021-ST7232X-SK/R AIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ST7 Type: MCU 8-Bit Core Processor: ST7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: ST7232x Board Type: Evaluation Platform Platform: Raisonance Reva Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5048 Base Product Number: ST723 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284021-ST7232X-SK/RAIS - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284021-ST7232X-SK/RAIS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284021-ST7232X-SK/RAIS
Win Source Part Number: 1284021-ST7232X-SK/R AIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ST7 Type: MCU 8-Bit Core Processor: ST7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: ST7232x Board Type: Evaluation Platform Platform: Raisonance Reva Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5048 Base Product Number: ST723 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284021-ST7232X-SK/RAIS
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: ST7
Type: MCU 8-Bit
Core Processor: ST7
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: ST7232x
Board Type: Evaluation Platform
Platform: Raisonance Reva
Mounting Type: Fixed
ECCN: 3A992A
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-5048
Base Product Number: ST723
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
ST7232X-SK/RAIS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards ST7232X-SK/RAIS
RAISONANCE REVA ST7232X EVAL BRD

RAISONANCE REVA ST7232X EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284021-ST7232X-SK/RAIS ST7232X-SK/RAIS
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-2108517-1-ND - DigiKey
Specs
Supported System Antenna
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 1793728 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details