IC REG LIN 3.3V 25MA SOT-323-5
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2735086 | 497-ST716C33R-ND |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | Other; ECOPACK | Other; 5-TSSOP, SC-70-5, SOT-353 |
| Operating Temperature | 170 C (338 F) | -40 to 170 C (-40 to 338 F) |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed |