Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA 8-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA 8-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA 8-DFN (3x3)
85mA LDO Linear Regulator, 24V In, Adjustable Out, DFN Product overview: ST715PUR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 85mA, 24V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 85mA, 24V, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST715PUR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031021-ST715PUR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 85mA
Family Name: ST715PU
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (3x3)
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 1V @ 85mA
Operating Supply Current: 5.5μA to 6.5μA
PSRR: 62dB to 45dB (100kHz to 1kHz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 23V
Alternative Parts (Cross-Reference): TPS715A01DRBT-NM; TPS715A01DRBT; TPS715A01DRBRG4; TPS715A01DRBR;
Introduction Date: February 08, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators High Input Volt 85 mA LDO REG
IC REG LINEAR POS ADJ 85MA 8DFN
IC REG LINEAR POS ADJ 85MA 8DFN
IC REG LINEAR POS ADJ 85MA 8DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-7046-2-ND | 776-ST715PUR | 031021-ST715PUR | ST715PUR | ST715PUR | ST715PUR | ST715PUR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 85mA 24V DFN LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ST715PUR | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; DFN | Other; 8-DFN (3x3) | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |