STMicroelectronics, Inc. Ldo, Fixed, 3.3V, 0.085A, -40 To 125Degc; Output Type Stmicroelectronics ST715PU33R

Description
LDO, FIXED, 3.3V, 0.085A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:85mA; Dropout Voltage Typ @ Current:500mV; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.085A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:85mA; Dropout Voltage Typ @ Current:500mV; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.085A, -40 To 125Degc; Output Type Stmicroelectronics - 07AH7156 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.085A, -40 To 125Degc; Output Type Stmicroelectronics
07AH7156
Ldo, Fixed, 3.3V, 0.085A, -40 To 125Degc; Output Type Stmicroelectronics 07AH7156
LDO, FIXED, 3.3V, 0.085A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:85mA; Dropout Voltage Typ @ Current:500mV; No. of Pins:8Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.085A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:85mA; Dropout Voltage Typ @ Current:500mV; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
ST715PU33R
LDO Voltage Regulators ST715PU33R
LDO Voltage Regulators High Input Volt 85 mA LDO REG

LDO Voltage Regulators High Input Volt 85 mA LDO REG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 07AH7156 ST715PU33R
Product Name Ldo, Fixed, 3.3V, 0.085A, -40 To 125Degc; Output Type Stmicroelectronics LDO Voltage Regulators
Input Voltage 2.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details