3.3V 85mA LDO Linear Regulator, 24V In, DFN, SM Product overview: ST715PU33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 85mA, 24V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 85mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST715PU33R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA 8-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA 8-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA 8-DFN (3x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 1102641-ST715PU33R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 85mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (3x3)
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1V @ 85mA
Operating Supply Current: 5.5μA to 6.5μA
PSRR: 57dB to 38dB (100kHz to 1kHz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TPS715A33DRBTG4; LDK715PU33R; MAX6473TA32AD2-T;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 85MA 8DFN
IC REG LINEAR 3.3V 85MA 8DFN
IC REG LINEAR 3.3V 85MA 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-ST715PU33R | 497-6911-2-ND | 1102641-ST715PU33R | ST715PU33R | ST715PU33R | ST715PU33R |
| Product Name | 3.3V 85mA 24V DFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - ST715PU33R | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; DFN | Other; 8-VDFN Exposed Pad | Other; 8-DFN (3x3) | Other; 8-VDFN Exposed Pad | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |
| IOUT | 0.0850 amps | 0.0850 amps | 0.0850 amps | 0.0850 amps | 0.0850 amps | 0.0850 amps |
| VIN | 24 volts | 24 volts | 24 volts | 24 volts |