Manufacturer: STMicroelectronics
Win Source Part Number: 795537-ST715PU25R
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 85mA
Family Name: ST715PU
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.5μA ~ 6.5μA
PSRR: 57dB ~ 38dB (100kHz ~ 1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-DFN (3x3)
Voltage Input MAX: 24V
Voltage Dropout (Maximum): 1V @ 85mA
Alternative Parts (Cross-Reference): LT1762EMS8-2.5#TRM; LT1762EMS8-2.5#TRMPB
Introduction Date: February 08, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA 8-DFN (3x3)
High input voltage - 85 mA LDO linear regulator Product overview: ST715PU25R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 85 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 85 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST715PU25R can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 85MA 8DFN
IC REG LINEAR 2.5V 85MA 8DFN
LDO Voltage Regulators HI INPUT VOLTAGE 85mA LDO LINEAR REG
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 795537-ST715PU25R | 497-8329-2-ND | 776-ST715PU25R | ST715PU25R | ST715PU25R | ST715PU25R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ST715PU25R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 85 mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; DFN | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |