STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ST715MR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-6832-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-6832-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-6832-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-6832-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-6832-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-6832-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-6832-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-6832-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-6832-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - 1889384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1889384
Voltage Regulators 1889384
STMicroelectronics, ST715MR

STMicroelectronics, ST715MR

Supplier's Site
Voltage Regulators - 1889211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1889211
Voltage Regulators 1889211
STMicroelectronics, ST715MR

STMicroelectronics, ST715MR

Supplier's Site
Voltage Regulators - 1889384P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1889384P
Voltage Regulators 1889384P
STMicroelectronics, ST715MR

STMicroelectronics, ST715MR

Supplier's Site
 - ST715MR - Rochester Electronics
Newburyport, MA, United States
ST715 - High Input Voltage, 85 mA LDO Linear Regulator

ST715 - High Input Voltage, 85 mA LDO Linear Regulator

Supplier's Site Datasheet
Singapore, Singapore
24V 85mA SOT-23 LDO Voltage Regulator IC
776-ST715MR
24V 85mA SOT-23 LDO Voltage Regulator IC 776-ST715MR
24V 85mA LDO Linear Regulator, SOT-23-5, Adjustable Output Product overview: ST715MR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 24V, 85mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 85mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST715MR can be used for catalog matching and distributor lookup.

24V 85mA LDO Linear Regulator, SOT-23-5, Adjustable Output Product overview: ST715MR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 24V, 85mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 85mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST715MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ST715MR - 031020-ST715MR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ST715MR
031020-ST715MR
PMIC - PMIC - Voltage Regulators - Linear - ST715MR 031020-ST715MR
Manufacturer: STMicroelectronics Win Source Part Number: 031020-ST715MR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 85mA Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 1V @ 85mA Operating Supply Current: 5.5μA to 6.5μA PSRR: 62dB to 45dB (100kHz to 1kHz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 23V Alternative Parts (Cross-Reference): TLV70450DBVR; BD4269EFJ-CE2; BD4269FJ-CE2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031020-ST715MR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 85mA
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 1V @ 85mA
Operating Supply Current: 5.5μA to 6.5μA
PSRR: 62dB to 45dB (100kHz to 1kHz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 23V
Alternative Parts (Cross-Reference): TLV70450DBVR; BD4269EFJ-CE2; BD4269FJ-CE2;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - ST715MR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
ST715MR
Power Supply Chip >> Linear Voltage Regulators (LDO) ST715MR
85mA Adjustable 1.2V~23V Positive electrode 24V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

85mA Adjustable 1.2V~23V Positive electrode 24V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ST715MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ST715MR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ST715MR
IC REG LIN POS ADJ 85MA SOT23-5

IC REG LIN POS ADJ 85MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
ST715MR
LDO Voltage Regulators ST715MR
LDO Voltage Regulators HIGH VOLTAGE 85 mA LDO LIN REG

LDO Voltage Regulators HIGH VOLTAGE 85 mA LDO LIN REG

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ST715MR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ST715MR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ST715MR
IC REG LIN POS ADJ 85MA SOT23-5

IC REG LIN POS ADJ 85MA SOT23-5

Supplier's Site Datasheet
IC REG LIN POS ADJ 85MA SOT23-5 - 761-ST715MR - Utmel Electronic Limited
Hong Kong, China
IC REG LIN POS ADJ 85MA SOT23-5
761-ST715MR
IC REG LIN POS ADJ 85MA SOT23-5 761-ST715MR
IC REG LIN POS ADJ 85MA SOT23-5

IC REG LIN POS ADJ 85MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - ST715MR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ST715MR
PMIC - Voltage Regulators - Linear ST715MR
IC REG LIN POS ADJ 85MA SOT23-5

IC REG LIN POS ADJ 85MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 497-6832-1-ND 1889384 1889384P ST715MR 776-ST715MR 031020-ST715MR ST715MR ST715MR ST715MR ST715MR 761-ST715MR ST715MR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators 24V 85mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ST715MR Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LIN POS ADJ 85MA SOT23-5 PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SC-74A, SOT-753 SOT23; Other; Sot-23 SOT23; Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23-5 SOT23; Other; SOT-23-5 SOT23 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3967SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 8283363 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Powerdi 5
View Details
TSSOP Power Management IC - 713-BQ2023PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 0.0050 amps
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP165ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details