STMicroelectronics, Inc. Ldo, Adj, 1.2V-5V, 0.085A, Sot-23-5; Output Type Stmicroelectronics ST715MR

Description
LDO, ADJ, 1.2V-5V, 0.085A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:1.2V; Output Voltage Max:5V; Output Current Max:85mA; Dropout Voltage Typ @ Current:500mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.2V-5V, 0.085A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:1.2V; Output Voltage Max:5V; Output Current Max:85mA; Dropout Voltage Typ @ Current:500mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.2V-5V, 0.085A, Sot-23-5; Output Type Stmicroelectronics - 18AC7783 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.2V-5V, 0.085A, Sot-23-5; Output Type Stmicroelectronics
18AC7783
Ldo, Adj, 1.2V-5V, 0.085A, Sot-23-5; Output Type Stmicroelectronics 18AC7783
LDO, ADJ, 1.2V-5V, 0.085A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:1.2V; Output Voltage Max:5V; Output Current Max:85mA; Dropout Voltage Typ @ Current:500mV; MSL:- RoHS Compliant: Yes

LDO, ADJ, 1.2V-5V, 0.085A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:1.2V; Output Voltage Max:5V; Output Current Max:85mA; Dropout Voltage Typ @ Current:500mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 18AC7783
Product Name Ldo, Adj, 1.2V-5V, 0.085A, Sot-23-5; Output Type Stmicroelectronics
Input Voltage 2.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details