85mA LDO High input voltage regulator
85mA LDO High input voltage regulator
85mA LDO High input voltage regulator
High input voltage - 85 mA LDO linear regulator Product overview: ST715M33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 85 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 85 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST715M33R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-23-5
Manufacturer: STMicroelectronics
Win Source Part Number: 852012-ST715M33R
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: ST715
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-8328-6, 497-8328-1, 497-8328-2
LDO Voltage Regulators HI INPUT VOLTAGE 85mA LDO LINEAR REG
IC REG LINEAR 3.3V 85MA SOT23-5
IC REG LINEAR 3.3V 85MA SOT23-5
IC REG LINEAR 3.3V 85MA SOT23-5
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 151848P | 776-ST715M33R | 497-8328-6-ND | 852012-ST715M33R | ST715M33R | ST715M33R | ST715M33R | ST715M33R |
| Product Name | Voltage Regulators | 85 mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - ST715M33R | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Operating Temperature | 125 C (257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Output Voltage Type | Fixed | Fixed | Fixed | |||||
| Package Type | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; Reel - TR | SOT23; Other; SC-74A, SOT-753 | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||||
| IOUT | 0.0850 amps | 0.0850 amps | 0.0850 amps | 0.0850 amps | 0.0850 amps |