ST715 - High Input Voltage, 85 mA LDO Linear Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-23-5
Manufacturer: STMicroelectronics
Win Source Part Number: 1260377-ST715M25R
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 85mA
Family Name: ST715M
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.5μA ~ 6.5μA
PSRR: 57dB ~ 38dB (100kHz ~ 1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.st.com
Manufacturer Package: SOT-23-5
Voltage Input MAX: 24V
Voltage Dropout (Maximum): 1V @ 85mA
Alternative Parts (Cross-Reference): Si91844DT-26-T1-E3; FAN2518S26X; XC6201P262ML;
Introduction Date: February 08, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
24V 85mA LDO Linear Regulator, 2.5V Fixed Output, SOT-23 Product overview: ST715M25R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 24V, 85mA, 2.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 85mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST715M25R can be used for catalog matching and distributor lookup.
85mA null 2.5V Positive electrode 24V SOT-23-5 Linear Voltage Regulators (LDO) ROHS
LDO Voltage Regulators ST715xx high Volt 85 mA LDO
IC REG LINEAR 2.5V 85MA SOT23-5
IC REG LINEAR 2.5V 85MA SOT23-5
IC REG LINEAR 2.5V 85MA SOT23-5
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ST715M25R | 497-6998-6-ND | 1260377-ST715M25R | 776-ST715M25R | ST715M25R | ST715M25R | ST715M25R | ST715M25R | ST715M25R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - ST715M25R | 24V 85mA 2.5V SOT-23 LDO Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SOT-23 | SOT23 | SOT23; Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Active | ||||||||
| IOUT | 0.0850 amps | 0.0850 amps | 0.0850 amps | 0.0850 amps | 0.0850 amps | 0.0850 amps | 0.0850 amps | 0.0850 amps | |
| Regulator Type | Standard | Low Dropout | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | Positive |