STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ST715CR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA SOT-323-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA SOT-323-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-ST715CRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-ST715CRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-ST715CRCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA SOT-323-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA SOT-323-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-ST715CRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-ST715CRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-ST715CRTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA SOT-323-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA SOT-323-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-ST715CRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-ST715CRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-ST715CRDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA SOT-323-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA SOT-323-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1338528-ST715CR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1338528-ST715CR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1338528-ST715CR
Win Source Part Number: 1338528-ST715CR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Current - Output: 85mA Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 5V Output Configuration: Positive Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 1.2V Mounting Type: Surface Mount Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SOT-323-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 45dB ~ 62dB (1kHz ~ 100kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 5.5 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: ST715

Win Source Part Number: 1338528-ST715CR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 85mA
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 5V
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 1.2V
Mounting Type: Surface Mount
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SOT-323-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 45dB ~ 62dB (1kHz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 5.5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: ST715

Buy Now Datasheet
Singapore, Singapore
85MA Voltage Regulator IC
776-ST715CR
85MA Voltage Regulator IC 776-ST715CR
IC REG LIN POS ADJ 85MA SOT323-5 Product overview: ST715CR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 85MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST715CR can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 85MA SOT323-5 Product overview: ST715CR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 85MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST715CR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ST715CR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ST715CR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ST715CR
IC REG LIN POS ADJ 85MA SOT323-5

IC REG LIN POS ADJ 85MA SOT323-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ST715CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ST715CR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ST715CR
IC REG LIN POS ADJ 85MA SOT323-5

IC REG LIN POS ADJ 85MA SOT323-5

Supplier's Site
PMIC - Voltage Regulators - Linear - ST715CR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ST715CR
PMIC - Voltage Regulators - Linear ST715CR
IC REG LIN POS ADJ 85MA SOT323-5

IC REG LIN POS ADJ 85MA SOT323-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 497-ST715CRCT-ND 1338528-ST715CR 776-ST715CR ST715CR ST715CR ST715CR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 85MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 SSOP; Other; Tape & Reel Other; Tape & Reel (TR) SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data