ST715 - High Input Voltage, 85 mA LDO Linear Regulator
LDO Linear Regulator, High Input Voltage, 85mA Product overview: ST715C50R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 85mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 85mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST715C50R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-323-5
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-323-5
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-323-5
Manufacturer: STMicroelectronics
Win Source Part Number: 897841-ST715C50R
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 85mA SOT-323-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: ST715
Categories: Integrated Circuits (ICs)
Case / Package: SOT-323-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19517-1, 497-19517-2, ST715C50R-ND, 497-19517-6
IC REG LINEAR 5V 85MA SOT323-5
IC REG LINEAR 5V 85MA SOT323-5
IC REG LINEAR 5V 85MA SOT323-5
LDO Voltage Regulators POWER MANAGEMENT
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ST715C50R | 776-ST715C50R | 497-19517-6-ND | 897841-ST715C50R | ST715C50R | ST715C50R | ST715C50R | ST715C50R |
| Product Name | 85mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - ST715C50R | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | |
| Package Type | Other; SOT-323- 5 | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SOT-323-5 | SC-70; SSOP | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Life Cycle Stage | Active | |||||||
| IOUT | 0.0850 amps | 0.0850 amps | 0.0850 amps | 0.0850 amps | 0.0850 amps | |||
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | Positive | Positive |