High input voltage - 85 mA LDO linear regulator Product overview: ST715C33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 85 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 85 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST715C33R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 935190-ST715C33R
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 85mA SOT-323-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: ST715
Categories: Integrated Circuits (ICs)
Case / Package: SOT-323-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15509-6, -497-15509-2, -497-15509-1, 497-15509-1, 497-15509-2, -497-15509-6
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-323-5
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-323-5
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-323-5
IC REG LINEAR 3.3V 85MA SOT323-5
IC REG LINEAR 3.3V 85MA SOT323-5
LDO Voltage Regulators High input voltage - 85 mA LDO linear regulator
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-ST715C33R | 935190-ST715C33R | 497-15509-2-ND | ST715C33R | ST715C33R | ST715C33R |
| Product Name | 85 mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ST715C33R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| VIN | 24 volts | 24 volts | ||||
| Dropout Voltage | 1.00E-3 volts | 1 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Polarity | Positive | Positive | ||||
| Package Type | Other; SOT-323-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP |