STMicroelectronics 15kV Logic IC ST6G3244MEBJR

Description
Level translator for SD, SDIO, mini SD, micro SD cards with internal I/O supply and 15kV ESD protection Product overview: ST6G3244MEBJR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15kV, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-ST6G3244MEBJR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Level translator for SD, SDIO, mini SD, micro SD cards with internal I/O supply and 15kV ESD protection Product overview: ST6G3244MEBJR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15kV, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-ST6G3244MEBJR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15kV Logic IC
732-ST6G3244MEBJR
15kV Logic IC 732-ST6G3244MEBJR
Level translator for SD, SDIO, mini SD, micro SD cards with internal I/O supply and 15kV ESD protection Product overview: ST6G3244MEBJR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15kV, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-ST6G3244MEBJR can be used for catalog matching and distributor lookup.

Level translator for SD, SDIO, mini SD, micro SD cards with internal I/O supply and 15kV ESD protection Product overview: ST6G3244MEBJR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15kV, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-ST6G3244MEBJR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-ST6G3244MEBJR
Product Name 15kV Logic IC
Gate Type AND; Level Shifter
Supply Voltage 1.98V
Propagation Delay 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 74ABT20PW,112 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
3 suppliers