Voltage Level Translator Bidirectional 1 Circuit 6 Channel 120Mbps 25-Flipchip (2x2)
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 120Mbps 25-Flipchip (2x2)
BIDIR VOLT TRANSLATOR, -40 TO 85DEG C; No. of Inputs:6; Output Current:-; Propagation Delay:3.2ns; No. of Pins:25Pins; Logic Case Style:FCBGA; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRNSLTR BIDIR 25FLIPCHIP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 497-12896-2-ND | ST6G3244MEBJR | 07AH7154 | ST6G3244MEBJR |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Bidir Volt Translator, -40 To 85Deg C; No. Of Inputs Stmicroelectronics | Logic - Translators, Level Shifters |
| Package Type | 25-UFBGA, FCBGA | BGA; 25-UFBGA, FCBGA | ||
| Features | Auto-direction Sensing | RoHS | RoHS | Auto-direction Sensing |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |