STMicroelectronics Logic - Logic - Translators, Level Shifters - ST6G3237TBR ST6G3237TBR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066174-ST6G3237TBR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Non-Inverted Data Rate: 52Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1, 3 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-uTFBGA (3x3) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066174-ST6G3237TBR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Non-Inverted Data Rate: 52Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1, 3 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-uTFBGA (3x3) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ST6G3237TBR - 066174-ST6G3237TBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ST6G3237TBR
066174-ST6G3237TBR
Logic - Logic - Translators, Level Shifters - ST6G3237TBR 066174-ST6G3237TBR
Manufacturer: STMicroelectronics Win Source Part Number: 066174-ST6G3237TBR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Non-Inverted Data Rate: 52Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1, 3 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-uTFBGA (3x3) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066174-ST6G3237TBR
Packaging: Reel - TR
Features: Power-Off Protection
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Non-Inverted
Data Rate: 52Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1, 3
Voltage - VCCA: 1.4V to 3.6V
Voltage - VCCB: 1.4V to 3.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-uTFBGA (3x3)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 066174-ST6G3237TBR
Product Name Logic - Logic - Translators, Level Shifters - ST6G3237TBR
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 2504DM/B - Rochester Electronics
Specs
Package Type DIP; Other; CDIP24
View Details
4 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit shift register with output register - 74AHC594PW,118 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
7 suppliers
CD54ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD54ACT299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details
4 suppliers