"Charge Pump Switching Regulator IC Positive Fixed 12V 1 Output 30mA 8-DIP (0.300"", 7.62mm)"
Manufacturer: STMicroelectronics
Win Source Part Number: 1102635-ST662ACN
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 400kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 30mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Charge Pump Switching Regulator IC Positive Fixed 12V 1 Output 30mA 8-DIP (0.300", 7.62mm)
IC REG CHARGE PUMP 12V 30MA 8DIP
IC REG CHARGE PUMP 12V 30MA 8DIP
IC REG CHARGE PUMP 12V 30MA 8DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ST662ACN-ND | 1102635-ST662ACN | ST662ACN | 761-ST662ACN | ST662ACN | ST662ACN |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST662ACN | Voltage Regulators - DC DC Switching Regulators | IC REG CHARGE PUMP 12V 30MA 8DIP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300, 7.62mm) | |||
| Output Voltage | 12 volts | 12 volts | 12 to ? volts | 12.6 volts | 12 volts | |
| IOUT | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps |
| VIN | 4.5 to 5.5 volts | 5.5 volts | 4.5 to 5.5 volts |