Win Source Part Number: 1249768-ST662ABN
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tube
Standard Package: 2,000
Current - Output: 30mA
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 400kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 12V
Synchronous Rectifier: No
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: ST662
Product Status: Obsolete
"Charge Pump Switching Regulator IC Positive Fixed 12V 1 Output 30mA 8-DIP (0.300"", 7.62mm)"
IC REG CHARGE PUMP 12V 30MA 8DIP
Charge Pump Switching Regulator IC Positive Fixed 12V 1 Output 30mA 8-DIP (0.300", 7.62mm)
IC REG CHARGE PUMP 12V 30MA 1
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249768-ST662ABN | ST662ABN-ND | ST662ABN | ST662ABN | ST662ABN |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | DIP; Other; Tube | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| fsw | 400 kHz | 400 kHz | 400 kHz | 400 kHz | 400 kHz |