STMicroelectronics, Inc. Microcontrollers ST62T62CM6

Description
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1.8KB (1.8K x 8) OTP
Request a Quote Datasheet
Description
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1.8KB (1.8K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST62T62CM6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST62T62CM6-ND
Microcontrollers ST62T62CM6-ND
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1.8KB (1.8K x 8) OTP

ST6 ST6 Microcontroller IC 8-Bit 8MHz 1.8KB (1.8K x 8) OTP

Buy Now Datasheet
Singapore, Singapore
8MHz SOIC Embedded Microcontroller MCU
685-ST62T62CM6
8MHz SOIC Embedded Microcontroller MCU 685-ST62T62CM6
8B MCU, 8MHz, EPROM/OTP, SPI/UART, SOIC, 9 I/O Product overview: ST62T62CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, SOIC, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T62CM6 can be used for catalog matching and distributor lookup.

8B MCU, 8MHz, EPROM/OTP, SPI/UART, SOIC, 9 I/O Product overview: ST62T62CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, SOIC, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T62CM6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ST62T62CM6 - 935189-ST62T62CM6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST62T62CM6
935189-ST62T62CM6
Embedded - Embedded - Microcontrollers - ST62T62CM6 935189-ST62T62CM6
Manufacturer: STMicroelectronics Win Source Part Number: 935189-ST62T62CM6 Series: ST6 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ST6 series Microcontroller IC 8-Bit 8MHz 1.8KB (1.8K x 8) OTP Core Processor: ST6 Speed: 8MHz Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: LVD, POR, WDT Number of I/O: 9 Program Memory Size: 1.8KB (1.8K x 8) Program Memory Type: OTP EEPROM Size: 64 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 3V ~ 6V Part Status: Obsolete Family Name: ST62T Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 49 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 935189-ST62T62CM6
Series: ST6
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ST6 series Microcontroller IC 8-Bit 8MHz 1.8KB (1.8K x 8) OTP
Core Processor: ST6
Speed: 8MHz
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: LVD, POR, WDT
Number of I/O: 9
Program Memory Size: 1.8KB (1.8K x 8)
Program Memory Type: OTP
EEPROM Size: 64 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 6V
Part Status: Obsolete
Family Name: ST62T
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 49
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST62T62CM6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST62T62CM6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST62T62CM6
IC MCU 8BIT 1.8KB OTP 16SOIC

IC MCU 8BIT 1.8KB OTP 16SOIC

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
ST62T62CM6
Embedded - Microcontrollers ST62T62CM6
IC MCU 8BIT 1.8KB OTP 16SOIC

IC MCU 8BIT 1.8KB OTP 16SOIC

Supplier's Site Datasheet
Microcontrollers - ST62T62CM6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST62T62CM6
Microcontrollers ST62T62CM6
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1.8KB (1.8K x 8) OTP

ST6 ST6 Microcontroller IC 8-Bit 8MHz 1.8KB (1.8K x 8) OTP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST62T62CM6-ND 685-ST62T62CM6 935189-ST62T62CM6 ST62T62CM6 ST62T62CM6 ST62T62CM6
Product Name Microcontrollers 8MHz SOIC Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST62T62CM6 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits 8 Bit
RAM 0.1280 KB 0.1280 KB 1.8 KB 128 KB 0.1280 KB
ROM 1.8 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers