8-Bit MCU, 8MHz, EPROM/OTP, SPI/UART, 125°C, SO Product overview: ST62T62CM3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T62CM3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1263307-ST62T62CM3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST6
Core Processor: ST6
Speed: 8MHz
Package: Tray
Standard Package: 49
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: LVD, POR, WDT
Number of I/O: 9
Program Memory Size: 1.8KB (1.8K x 8)
Program Memory Type: OTP
EEPROM Size: 64 x 8
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 6V
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST62T
Product Status: Obsolete
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1.8KB (1.8K x 8) OTP
IC MCU 8BIT 1.8KB OTP 16SOIC
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1.8KB (1.8K x 8) OTP
IC MCU 8BIT 1.8KB OTP 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST62T62CM3 | 1263307-ST62T62CM3 | ST62T62CM3-ND | ST62T62CM3 | ST62T62CM3 | ST62T62CM3 |
| Product Name | 8-bit 8MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 0.1280 KB | 1.8 KB | 0.1280 KB | 128 KB | 0.1280 KB | |
| Supply Voltage | 5 volts | 3 to 6 volts | 3 to 6 volts | 6 volts | ||
| Serial Interface | SPI, UART | |||||
| Package Type | Other; SO | SOIC | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) |