8B ARM MCU, 8MHz, FLASH, I2C, SPI, USB, 13 I/O, SO Product overview: ST62T60CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T60CM6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 066173-ST62T60CM6
Packaging: Tube/Rail
Core Processor: ST6
Number of I/O: 13
Program Memory Size: 3.8KB (3.8K x 8)
Program Memory Type: OTP
EEPROM Size: 128 x 8
Data Converters: A/D 7x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 40
ST6 ST6 Microcontroller IC 8-Bit 8MHz 3.8KB (3.8K x 8) OTP 20-SO
ST6 ST6 Microcontroller IC 8-Bit 8MHz 3.8KB (3.8K x 8) OTP 20-SO
IC MCU 8BIT 3.8KB OTP 20SOIC
IC MCU 8BIT 3.8KB OTP 20SOIC
IC MCU 8BIT 3.8KB OTP 20SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST62T60CM6 | 066173-ST62T60CM6 | 497-2102-5-ND | ST62T60CM6 | ST62T60CM6 | ST62T60CM6 | ST62T60CM6 |
| Product Name | 8MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ST62T60CM6 | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| RAM | 0.1280 KB | 3.8 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | |
| Supply Voltage | 5 volts | 3 to 6 volts | 3 to 6 volts | 6 volts | 3 to 6 volts | ||
| Serial Interface | I2C, SPI, USB, IrDA, UART, USART, LIN | SPI | |||||
| Package Type | Other; SO | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |