ST6 ST6 Microcontroller IC 8-Bit 8MHz 3.8KB (3.8K x 8) OTP 20-PDIP
8-Bit MCU, 8MHz, 3.8KB EPROM/OTP, 7 ADC, SPI, 2 Timers, PDIP Product overview: ST62T60CB6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 3.8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 3.8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T60CB6 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 3.8KB OTP 20DIP
IC MCU 8BIT 3.8KB OTP 20DIP
ST6 ST6 Microcontroller IC 8-Bit 8MHz 3.8KB (3.8K x 8) OTP 20-PDIP
IC MCU 8BIT 3.8KB OTP 20DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ST62T60CB6-ND | 685-ST62T60CB6 | ST62T60CB6 | ST62T60CB6 | ST62T60CB6 | ST62T60CB6 |
| Product Name | Microcontrollers | 8-bit 8MHz 3.8KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | 8 Bit | |||||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | |
| ROM | 3.8 KB |