STMicroelectronics OEM Parts - OEM Parts ( S ) - ST62T60BM6 ST62T60BM6

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009305-ST62T60BM6 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: EPROM Memory Size: 3.8 kB Interface: SPI RAM Size: 128 B Number of Pins: 20 Categories: OEM Parts( S ) Case / Package: SO Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 4.5 V Number of Programmable I/O: 13 Number of Timers/Counters: 2
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009305-ST62T60BM6 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: EPROM Memory Size: 3.8 kB Interface: SPI RAM Size: 128 B Number of Pins: 20 Categories: OEM Parts( S ) Case / Package: SO Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 4.5 V Number of Programmable I/O: 13 Number of Timers/Counters: 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - ST62T60BM6 - 1009305-ST62T60BM6 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - ST62T60BM6
1009305-ST62T60BM6
OEM Parts - OEM Parts ( S ) - ST62T60BM6 1009305-ST62T60BM6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009305-ST62T60BM6 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: EPROM Memory Size: 3.8 kB Interface: SPI RAM Size: 128 B Number of Pins: 20 Categories: OEM Parts( S ) Case / Package: SO Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 4.5 V Number of Programmable I/O: 13 Number of Timers/Counters: 2

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009305-ST62T60BM6
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: EPROM
Memory Size: 3.8 kB
Interface: SPI
RAM Size: 128 B
Number of Pins: 20
Categories: OEM Parts( S )
Case / Package: SO
Max Frequency: 8 MHz
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 4.5 V
Number of Programmable I/O: 13
Number of Timers/Counters: 2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1009305-ST62T60BM6
Product Name OEM Parts - OEM Parts ( S ) - ST62T60BM6
Data Bus 8 Bit
Number 2
RAM 0.1280 KB
Supply Voltage 5 volts
Serial Interface SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers