STMicroelectronics, Inc. Microcontrollers ST62T55CB6

Description
ST6 ST6 Microcontroller IC 8-Bit 8MHz 3.8KB (3.8K x 8) OTP
Request a Quote Datasheet
Description
ST6 ST6 Microcontroller IC 8-Bit 8MHz 3.8KB (3.8K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST62T55CB6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST62T55CB6-ND
Microcontrollers ST62T55CB6-ND
ST6 ST6 Microcontroller IC 8-Bit 8MHz 3.8KB (3.8K x 8) OTP

ST6 ST6 Microcontroller IC 8-Bit 8MHz 3.8KB (3.8K x 8) OTP

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz DIP Embedded Microcontroller MCU
685-ST62T55CB6
8-bit 8MHz DIP Embedded Microcontroller MCU 685-ST62T55CB6
8-BIT, OTPROM, 8MHz, MICROCONTROLLER, PDIP28, 0.600 INCH, ROHS COMPLIANT, PLASTIC, DIP-28 Product overview: ST62T55CB6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T55CB6 can be used for catalog matching and distributor lookup.

8-BIT, OTPROM, 8MHz, MICROCONTROLLER, PDIP28, 0.600 INCH, ROHS COMPLIANT, PLASTIC, DIP-28 Product overview: ST62T55CB6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T55CB6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ST62T55CB6 - 066172-ST62T55CB6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST62T55CB6
066172-ST62T55CB6
Embedded - Embedded - Microcontrollers - ST62T55CB6 066172-ST62T55CB6
Manufacturer: STMicroelectronics Win Source Part Number: 066172-ST62T55CB6 Packaging: Tube/Rail Core Processor: ST6 Number of I/O: 21 Program Memory Size: 3.8KB (3.8K x 8) Program Memory Type: OTP Data Converters: A/D 13x8b Family Name: ST62T55C Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 28-DIP (0.600", 15.24mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 3 V to 6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): MC68705P3S; Z86E134PZ016SC; MC9S08RD32PE; Z86E134PZ016EC ; Introduction Date: November 01, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 13

Manufacturer: STMicroelectronics
Win Source Part Number: 066172-ST62T55CB6
Packaging: Tube/Rail
Core Processor: ST6
Number of I/O: 21
Program Memory Size: 3.8KB (3.8K x 8)
Program Memory Type: OTP
Data Converters: A/D 13x8b
Family Name: ST62T55C
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 28-DIP (0.600", 15.24mm)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): MC68705P3S; Z86E134PZ016SC; MC9S08RD32PE; Z86E134PZ016EC ;
Introduction Date: November 01, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 13

Buy Now Datasheet
Microcontrollers - ST62T55CB6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST62T55CB6
Microcontrollers ST62T55CB6
ST6 ST6 Microcontroller IC 8-Bit 8MHz 3.8KB (3.8K x 8) OTP

ST6 ST6 Microcontroller IC 8-Bit 8MHz 3.8KB (3.8K x 8) OTP

Buy Now Datasheet
Embedded - Microcontrollers - ST62T55CB6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST62T55CB6
Embedded - Microcontrollers ST62T55CB6
IC MCU 8BIT 3.8KB OTP 28DIP

IC MCU 8BIT 3.8KB OTP 28DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST62T55CB6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST62T55CB6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST62T55CB6
IC MCU 8BIT 3.8KB OTP 28DIP

IC MCU 8BIT 3.8KB OTP 28DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST62T55CB6-ND 685-ST62T55CB6 066172-ST62T55CB6 ST62T55CB6 ST62T55CB6 ST62T55CB6
Product Name Microcontrollers 8-bit 8MHz DIP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST62T55CB6 Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits 8 Bit
RAM 0.1280 KB 0.1280 KB 3.8 KB 0.1280 KB 128 KB
ROM 3.8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
 - C167SRLMHABXQLA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
3 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers