STMicroelectronics, Inc. 8-bit 8MHz SOIC Embedded Microcontroller MCU ST62T52CM6

Description
8-Bit MCU, 8MHz, 128B RAM, EPROM, SPI, UART, SOIC Product overview: ST62T52CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T52CM6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 8MHz, 128B RAM, EPROM, SPI, UART, SOIC Product overview: ST62T52CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T52CM6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz SOIC Embedded Microcontroller MCU
685-ST62T52CM6
8-bit 8MHz SOIC Embedded Microcontroller MCU 685-ST62T52CM6
8-Bit MCU, 8MHz, 128B RAM, EPROM, SPI, UART, SOIC Product overview: ST62T52CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T52CM6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 128B RAM, EPROM, SPI, UART, SOIC Product overview: ST62T52CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T52CM6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST62T52CM6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST62T52CM6-ND
Microcontrollers ST62T52CM6-ND
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1.8KB (1.8K x 8) OTP

ST6 ST6 Microcontroller IC 8-Bit 8MHz 1.8KB (1.8K x 8) OTP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST62T52CM6 - 066171-ST62T52CM6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST62T52CM6
066171-ST62T52CM6
Embedded - Embedded - Microcontrollers - ST62T52CM6 066171-ST62T52CM6
Manufacturer: STMicroelectronics Win Source Part Number: 066171-ST62T52CM6 Packaging: Tube/Rail Core Processor: ST6 Number of I/O: 9 Program Memory Size: 1.8KB (1.8K x 8) Program Memory Type: OTP Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 3 V to 6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066171-ST62T52CM6
Packaging: Tube/Rail
Core Processor: ST6
Number of I/O: 9
Program Memory Size: 1.8KB (1.8K x 8)
Program Memory Type: OTP
Data Converters: A/D 4x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - ST62T52CM6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST62T52CM6
Microcontrollers ST62T52CM6
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1.8KB (1.8K x 8) OTP

ST6 ST6 Microcontroller IC 8-Bit 8MHz 1.8KB (1.8K x 8) OTP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST62T52CM6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST62T52CM6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST62T52CM6
IC MCU 8BIT 1.8KB OTP 16SOIC

IC MCU 8BIT 1.8KB OTP 16SOIC

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
ST62T52CM6
Embedded - Microcontrollers ST62T52CM6
IC MCU 8BIT 1.8KB OTP 16SOIC

IC MCU 8BIT 1.8KB OTP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST62T52CM6 ST62T52CM6-ND 066171-ST62T52CM6 ST62T52CM6 ST62T52CM6 ST62T52CM6
Product Name 8-bit 8MHz SOIC Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST62T52CM6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 0.1280 KB 0.1280 KB 1.8 KB 0.1280 KB 128 KB
Supply Voltage 5 volts 3 to 6 volts 3 to 6 volts 6 volts
Serial Interface SPI, UART
Package Type Other; SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) Other; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - C161KLMHABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers