STMicroelectronics OEM Parts - OEM Parts ( S ) - ST62T46BB6 ST62T46BB6

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003772-ST62T46BB6 Frequency: 8 MHz Memory Type: EPROM Memory Size: 3.8 kB Interface: SPI RAM Size: 128 B Number of Pins: 56 Categories: OEM Parts( S ) Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 4.5 V Number of I/Os: 20 Number of Programmable I/O: 20 Number of Timers/Counters: 2
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003772-ST62T46BB6 Frequency: 8 MHz Memory Type: EPROM Memory Size: 3.8 kB Interface: SPI RAM Size: 128 B Number of Pins: 56 Categories: OEM Parts( S ) Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 4.5 V Number of I/Os: 20 Number of Programmable I/O: 20 Number of Timers/Counters: 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - ST62T46BB6 - 1003772-ST62T46BB6 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - ST62T46BB6
1003772-ST62T46BB6
OEM Parts - OEM Parts ( S ) - ST62T46BB6 1003772-ST62T46BB6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003772-ST62T46BB6 Frequency: 8 MHz Memory Type: EPROM Memory Size: 3.8 kB Interface: SPI RAM Size: 128 B Number of Pins: 56 Categories: OEM Parts( S ) Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 4.5 V Number of I/Os: 20 Number of Programmable I/O: 20 Number of Timers/Counters: 2

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003772-ST62T46BB6
Frequency: 8 MHz
Memory Type: EPROM
Memory Size: 3.8 kB
Interface: SPI
RAM Size: 128 B
Number of Pins: 56
Categories: OEM Parts( S )
Max Frequency: 8 MHz
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 4.5 V
Number of I/Os: 20
Number of Programmable I/O: 20
Number of Timers/Counters: 2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1003772-ST62T46BB6
Product Name OEM Parts - OEM Parts ( S ) - ST62T46BB6
Unlock Full Specs
to access all available technical data