Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022746-ST62T45BQ6
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: EEPROM, EPROM
Memory Size: 3.8 kB
Interface: SPI
RAM Size: 128 B
Number of Pins: 52
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 8 MHz
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 4.5 V
Number of Programmable I/O: 19
Number of Timers/Counters: 2
8-BIT, OTPROM, 8MHz, MICROCONTROLLER, PQFP52, PLASTIC, QFP-52 Product overview: ST62T45BQ6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T45BQ6 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1022746-ST62T45BQ6 | 685-ST62T45BQ6 |
| Product Name | Embedded - Embedded - Microcontrollers - ST62T45BQ6 | 8-bit 8MHz Embedded Microcontroller MCU |
| Data Bus | 8 Bit | 8 Bit |
| Number | 2 | |
| RAM | 0.1280 KB | 0.1280 KB |
| Supply Voltage | 5 volts | 5 volts |
| Serial Interface | SPI; SPI | SPI |