ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 28-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 113373-ST62T25CM6
Packaging: Tube/Rail
Core Processor: ST6
Number of I/O: 20
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Data Converters: A/D 16x8b
Family Name: ST62T25C
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 28-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): MC68HC908JL8CDW; MC908JL8MDWE; MC908JL8CDWE;
Introduction Date: June 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
8-Bit MCU, 8MHz, 4KB OTP, SOP-28, 6V, 16 ADC Product overview: ST62T25CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, 6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T25CM6 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 4KB OTP 28SOIC
IC MCU 8BIT 4KB OTP 28SOIC
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 28-SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-2101-5-ND | 113373-ST62T25CM6 | 685-ST62T25CM6 | ST62T25CM6 | ST62T25CM6 | ST62T25CM6 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ST62T25CM6 | 8-bit 8MHz 4KB 6V Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | 8 Bit | |||||
| RAM | 0.0640 KB | 4 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | |
| ROM | 4 KB |