STMicroelectronics, Inc. Microcontrollers ST62T25CM6/TR

Description
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 28-SO
Request a Quote Datasheet
Description
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 28-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST62T25CM6/TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST62T25CM6/TR-ND
Microcontrollers ST62T25CM6/TR-ND
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 28-SO

ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 28-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263312-ST62T25CM6/TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263312-ST62T25CM6/TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263312-ST62T25CM6/TR
Win Source Part Number: 1263312-ST62T25CM6/T R Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST6 Core Processor: ST6 Speed: 8MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 8-Bit Peripherals: LVD, POR, WDT Number of I/O: 20 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP RAM Size: 64 x 8 Data Converters: A/D 16x8b Oscillator Type: Internal Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 6V ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST62T Product Status: Obsolete

Win Source Part Number: 1263312-ST62T25CM6/TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST6
Core Processor: ST6
Speed: 8MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: LVD, POR, WDT
Number of I/O: 20
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
RAM Size: 64 x 8
Data Converters: A/D 16x8b
Oscillator Type: Internal
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 6V
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST62T
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ST62T25CM6/TR
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ST62T25CM6/TR
IC MCU 8BIT 4KB OTP 28SOIC Product overview: ST62T25CM6/TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T25CM6/TR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB OTP 28SOIC Product overview: ST62T25CM6/TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T25CM6/TR can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - ST62T25CM6/TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST62T25CM6/TR
Embedded - Microcontrollers ST62T25CM6/TR
IC MCU 8BIT 4KB OTP 28SOIC

IC MCU 8BIT 4KB OTP 28SOIC

Supplier's Site Datasheet
Microcontrollers - ST62T25CM6/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST62T25CM6/TR
Microcontrollers ST62T25CM6/TR
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 28-SO

ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 28-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST62T25CM6/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST62T25CM6/TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST62T25CM6/TR
IC MCU 8BIT 4KB OTP 28SOIC

IC MCU 8BIT 4KB OTP 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST62T25CM6/TR-ND 1263312-ST62T25CM6/TR 685-ST62T25CM6/TR ST62T25CM6/TR ST62T25CM6/TR ST62T25CM6/TR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits 8 Bit
RAM 0.0640 KB 4 KB 0.0640 KB 0.0640 KB 64 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Embedded Microcontroller MCU - 685-A2C02235000 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details