8 Bit ST6 Microcontroller with 16x8-bitADC 1x8-bit TIMER Product overview: ST62T25CM3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 Bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8 Bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T25CM3 can be used for catalog matching and distributor lookup.
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 28-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 935188-ST62T25CM3
Series: ST6
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ST6 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 28-SO
Core Processor: ST6
Speed: 8MHz
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: LVD, POR, WDT
Number of I/O: 20
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Data Converters: A/D 16x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 6V
Part Status: Obsolete
Family Name: ST62T
Categories: Integrated Circuits (ICs)
Case / Package: 28-SO
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 28
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 4KB OTP 28SOIC
IC MCU 8BIT 4KB OTP 28SOIC
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 28-SO
IC MCU 8BIT 4KB OTP 28SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST62T25CM3 | ST62T25CM3-ND | 935188-ST62T25CM3 | ST62T25CM3 | ST62T25CM3 | ST62T25CM3 | ST62T25CM3 |
| Product Name | 8-bit 8 Bit Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ST62T25CM3 | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 0.0640 KB | 0.0640 KB | 4 KB | 0.0640 KB | 64 KB | 0.0640 KB | |
| Supply Voltage | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | 6 volts | ||
| Package Type | Other; SOP | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 28-SO | SOIC; Other; 28-SOIC (0.295", 7.50mm Width) | Other; 28-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |