STMicroelectronics, Inc. 8-bit 8MHz 4KB Embedded Microcontroller MCU ST62T20CB6

Description
8-Bit MCU, 8MHz, 4KB OTP, 8-ch ADC, 12 I/O, PDIP Product overview: ST62T20CB6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T20CB6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 8MHz, 4KB OTP, 8-ch ADC, 12 I/O, PDIP Product overview: ST62T20CB6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T20CB6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 4KB Embedded Microcontroller MCU
685-ST62T20CB6
8-bit 8MHz 4KB Embedded Microcontroller MCU 685-ST62T20CB6
8-Bit MCU, 8MHz, 4KB OTP, 8-ch ADC, 12 I/O, PDIP Product overview: ST62T20CB6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T20CB6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 4KB OTP, 8-ch ADC, 12 I/O, PDIP Product overview: ST62T20CB6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T20CB6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 497-2098-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2098-5-ND
Microcontrollers 497-2098-5-ND
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 20-PDIP

ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 20-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST62T20CB6 - 135247-ST62T20CB6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST62T20CB6
135247-ST62T20CB6
Embedded - Embedded - Microcontrollers - ST62T20CB6 135247-ST62T20CB6
Manufacturer: STMicroelectronics Win Source Part Number: 135247-ST62T20CB6 Core Processor: ST6 Number of I/O: 12 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Data Converters: A/D 8x8b Family Name: ST62T20C Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Speed(Frequency): 8MHz Supply Voltage - Operating: 3 V to 6 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Alternative Parts (Cross-Reference): AT89C4051-12PC; AT89C4051-12PX; AT89C4051-24PC; Introduction Date: September 01, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 135247-ST62T20CB6
Core Processor: ST6
Number of I/O: 12
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Data Converters: A/D 8x8b
Family Name: ST62T20C
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): AT89C4051-12PC; AT89C4051-12PX; AT89C4051-24PC;
Introduction Date: September 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ST62T20CB6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST62T20CB6
Microcontrollers ST62T20CB6
IC MCU 8BIT 4KB OTP 20DIP

IC MCU 8BIT 4KB OTP 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST62T20CB6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST62T20CB6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST62T20CB6
IC MCU 8BIT 4KB OTP 20DIP

IC MCU 8BIT 4KB OTP 20DIP

Supplier's Site
Embedded - Microcontrollers - ST62T20CB6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST62T20CB6
Embedded - Microcontrollers ST62T20CB6
IC MCU 8BIT 4KB OTP 20DIP

IC MCU 8BIT 4KB OTP 20DIP

Supplier's Site Datasheet
Microcontrollers - ST62T20CB6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST62T20CB6
Microcontrollers ST62T20CB6
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 20-PDIP

ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 20-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST62T20CB6 497-2098-5-ND 135247-ST62T20CB6 ST62T20CB6 ST62T20CB6 ST62T20CB6 ST62T20CB6
Product Name 8-bit 8MHz 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST62T20CB6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.0640 KB 0.0640 KB 4 KB 0.0640 KB 64 KB 0.0640 KB
Supply Voltage 3 to 6 volts 3 to 6 volts 3 to 6 volts 3 to 6 volts 6 volts
Package Type Other; PDIP CDIP; Other; "20-DIP (0.300"", 7.62mm)" CDIP; Other; 20-DIP (0.300", 7.62mm) CDIP; Other; 20-DIP (0.300\", 7.62mm) CDIP; Other; 20-DIP (0.300\", 7.62mm)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164CI8EMDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers