STMicroelectronics, Inc. Microcontrollers ST62T20CB3

Description
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP
Request a Quote Datasheet
Description
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST62T20CB3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST62T20CB3-ND
Microcontrollers ST62T20CB3-ND
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP

ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP

Buy Now Datasheet
Singapore, Singapore
8-bit 8 Bit Embedded Microcontroller MCU
685-ST62T20CB3
8-bit 8 Bit Embedded Microcontroller MCU 685-ST62T20CB3
8 Bit ST6 Microcontroller with 8x8-bitADC 1x8-bit TIMER Product overview: ST62T20CB3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 Bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8 Bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T20CB3 can be used for catalog matching and distributor lookup.

8 Bit ST6 Microcontroller with 8x8-bitADC 1x8-bit TIMER Product overview: ST62T20CB3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 Bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8 Bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T20CB3 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263306-ST62T20CB3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263306-ST62T20CB3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263306-ST62T20CB3
Win Source Part Number: 1263306-ST62T20CB3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST6 Core Processor: ST6 Speed: 8MHz Package: Tube Standard Package: 20 Core Size: 8-Bit Peripherals: LVD, POR, WDT Number of I/O: 12 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP RAM Size: 64 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 6V ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST62T Product Status: Obsolete

Win Source Part Number: 1263306-ST62T20CB3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST6
Core Processor: ST6
Speed: 8MHz
Package: Tube
Standard Package: 20
Core Size: 8-Bit
Peripherals: LVD, POR, WDT
Number of I/O: 12
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
RAM Size: 64 x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 6V
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST62T
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - ST62T20CB3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST62T20CB3
Microcontrollers ST62T20CB3
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP

ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST62T20CB3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST62T20CB3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST62T20CB3
IC MCU 8BIT 4KB OTP 20DIP

IC MCU 8BIT 4KB OTP 20DIP

Supplier's Site
Embedded - Microcontrollers - ST62T20CB3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST62T20CB3
Embedded - Microcontrollers ST62T20CB3
IC MCU 8BIT 4KB OTP 20DIP

IC MCU 8BIT 4KB OTP 20DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST62T20CB3-ND 685-ST62T20CB3 1263306-ST62T20CB3 ST62T20CB3 ST62T20CB3 ST62T20CB3
Product Name Microcontrollers 8-bit 8 Bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits 8 Bit
RAM 0.0640 KB 0.0640 KB 4 KB 0.0640 KB 64 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers