STMicroelectronics, Inc. Microcontrollers ST62T10CM6

Description
ST6 ST6 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) OTP 20-SO
Request a Quote Datasheet
Description
ST6 ST6 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) OTP 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-2097-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2097-5-ND
Microcontrollers 497-2097-5-ND
ST6 ST6 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) OTP 20-SO

ST6 ST6 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) OTP 20-SO

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 2KB Embedded Microcontroller MCU
685-ST62T10CM6
8-bit 8MHz 2KB Embedded Microcontroller MCU 685-ST62T10CM6
8-Bit MCU, 8MHz, 2KB OTP, 8-Ch ADC, 12 I/O, SOP Product overview: ST62T10CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T10CM6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 2KB OTP, 8-Ch ADC, 12 I/O, SOP Product overview: ST62T10CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T10CM6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST62T10CM6 - 038736-ST62T10CM6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST62T10CM6
038736-ST62T10CM6
Embedded - Embedded - Microcontrollers - ST62T10CM6 038736-ST62T10CM6
Manufacturer: STMicroelectronics Win Source Part Number: 038736-ST62T10CM6 Packaging: Tube/Rail Core Processor: ST6 Number of I/O: 12 Program Memory Size: 2KB (2K x 8) Program Memory Type: OTP Data Converters: A/D 8x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 3 V to 6 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 038736-ST62T10CM6
Packaging: Tube/Rail
Core Processor: ST6
Number of I/O: 12
Program Memory Size: 2KB (2K x 8)
Program Memory Type: OTP
Data Converters: A/D 8x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST62T10CM6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST62T10CM6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST62T10CM6
IC MCU 8BIT 2KB OTP 20SOIC

IC MCU 8BIT 2KB OTP 20SOIC

Supplier's Site
Microcontrollers - ST62T10CM6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST62T10CM6
Microcontrollers ST62T10CM6
ST6 ST6 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) OTP 20-SO

ST6 ST6 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) OTP 20-SO

Buy Now Datasheet
Embedded - Microcontrollers - ST62T10CM6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST62T10CM6
Embedded - Microcontrollers ST62T10CM6
IC MCU 8BIT 2KB OTP 20SOIC

IC MCU 8BIT 2KB OTP 20SOIC

Supplier's Site Datasheet
Microcontrollers - ST62T10CM6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST62T10CM6
Microcontrollers ST62T10CM6
IC MCU 8BIT 2KB OTP 20SOIC

IC MCU 8BIT 2KB OTP 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-2097-5-ND 685-ST62T10CM6 038736-ST62T10CM6 ST62T10CM6 ST62T10CM6 ST62T10CM6 ST62T10CM6
Product Name Microcontrollers 8-bit 8MHz 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST62T10CM6 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits 8 Bit
RAM 0.0640 KB 0.0640 KB 2 KB 64 KB 0.0640 KB 0.0640 KB
ROM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CL8RMCAKXQMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers