Manufacturer: STMicroelectronics
Win Source Part Number: 759835-ST62T10CB6
Packaging: Tube
Mounting Style: Through Hole
Core Processor: ST6
Speed: 8MHz
Peripherals: LVD, POR, WDT
Program Memory Size: 2KB (2K x 8)
Program Memory Type: OTP
Data Converters: A/D 8x8b
Supply Voltage: 3V ~ 6V
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-DIP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: ST62*C
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 12
Date RAM Size: 64 x 8
8-Bit MCU, 8MHz, 8KB OTP, 8-Ch ADC, 12 I/O, PDIP Product overview: ST62T10CB6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T10CB6 can be used for catalog matching and distributor lookup.
ST6 ST6 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) OTP
IC MCU 8BIT 2KB OTP 20DIP
ST6 ST6 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) OTP
IC MCU 8BIT 2KB OTP 20DIP
IC MCU 8BIT 2KB OTP 20DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 759835-ST62T10CB6 | 685-ST62T10CB6 | 497-2096-5-ND | ST62T10CB6 | ST62T10CB6 | ST62T10CB6 | ST62T10CB6 |
| Product Name | Embedded - Embedded - Microcontrollers - ST62T10CB6 | 8-bit 8MHz 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 2 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 64 KB | 0.0640 KB | |
| ROM Type | OTP; OTP | OTP | OTP; OTP | OTP; OTP |