STMicroelectronics, Inc. Microcontrollers ST62T09CB6

Description
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP
Request a Quote Datasheet
Description
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST62T09CB6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST62T09CB6-ND
Microcontrollers ST62T09CB6-ND
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP

ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 1KB Embedded Microcontroller MCU
685-ST62T09CB6
8-bit 8MHz 1KB Embedded Microcontroller MCU 685-ST62T09CB6
8-Bit 8MHz MCU, EPROM, PDIP-20, 1KB, 12 I/O Product overview: ST62T09CB6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T09CB6 can be used for catalog matching and distributor lookup.

8-Bit 8MHz MCU, EPROM, PDIP-20, 1KB, 12 I/O Product overview: ST62T09CB6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T09CB6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST62T09CB6 - 343589-ST62T09CB6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST62T09CB6
343589-ST62T09CB6
Embedded - Embedded - Microcontrollers - ST62T09CB6 343589-ST62T09CB6
Manufacturer: STMicroelectronics Win Source Part Number: 343589-ST62T09CB6 Packaging: Tube/Rail Core Processor: ST6 Number of I/O: 12 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 3 V to 6 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 343589-ST62T09CB6
Packaging: Tube/Rail
Core Processor: ST6
Number of I/O: 12
Program Memory Size: 1KB (1K x 8)
Program Memory Type: OTP
Data Converters: A/D 4x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST62T09CB6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST62T09CB6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST62T09CB6
IC MCU 8BIT 1KB OTP 20DIP

IC MCU 8BIT 1KB OTP 20DIP

Supplier's Site
Microcontrollers - ST62T09CB6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST62T09CB6
Microcontrollers ST62T09CB6
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP

ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP

Buy Now Datasheet
Embedded - Microcontrollers - ST62T09CB6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST62T09CB6
Embedded - Microcontrollers ST62T09CB6
IC MCU 8BIT 1KB OTP 20DIP

IC MCU 8BIT 1KB OTP 20DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST62T09CB6-ND 685-ST62T09CB6 343589-ST62T09CB6 ST62T09CB6 ST62T09CB6 ST62T09CB6
Product Name Microcontrollers 8-bit 8MHz 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST62T09CB6 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits 8 Bit
RAM 0.0640 KB 0.0640 KB 1 KB 64 KB 0.0640 KB
ROM 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - C167CSL40MCABXQLA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers