Win Source Part Number: 1349676-ST62T03CM6
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: ST6
Core Processor: ST6
Speed: 8MHz
Package: Tray
Standard Package: 49
Core Size: 8-Bit
Peripherals: LVD, POR, WDT
Number of I/O: 9
Program Memory Size: 1KB (1K x 8)
Program Memory Type: OTP
RAM Size: 64 x 8
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST62T
Product Status: Obsolete
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP
8-Bit MCU, 8MHz, 1KB OTP, 9 I/O, SOP, 3-6V Product overview: ST62T03CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB, 6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T03CM6 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1KB OTP 16SOIC
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP
IC MCU 8BIT 1KB OTP 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1349676-ST62T03CM6 | 497-8233-ND | 685-ST62T03CM6 | ST62T03CM6 | ST62T03CM6 | ST62T03CM6 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8MHz 1KB 6V Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 1 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 64 KB | |
| ROM Type | OTP; OTP | OTP | OTP; OTP | |||
| Supply Voltage | 3 to 6 volts | 3 to 6 volts | 5 volts | 6 volts |