Win Source Part Number: 961497-ST62T03CM3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST6
Core Processor: ST6
Speed: 8MHz
Package: Tray
Standard Package: 49
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: LVD, POR, WDT
Number of I/O: 9
Program Memory Size: 1KB (1K x 8)
Program Memory Type: OTP
RAM Size: 64 x 8
Oscillator Type: Internal
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 6V
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: -497-8232,497-8232,S
Base Product Number: ST62T
Product Status: Obsolete
8 Bit ST6 Microcontroller with 1x8-bit TIMER Product overview: ST62T03CM3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 Bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8 Bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T03CM3 can be used for catalog matching and distributor lookup.
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP
IC MCU 8BIT 1KB OTP 16SOIC
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP
IC MCU 8BIT 1KB OTP 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 961497-ST62T03CM3 | 685-ST62T03CM3 | 497-8232-ND | ST62T03CM3 | ST62T03CM3 | ST62T03CM3 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8 Bit Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 1 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 64 KB | |
| ROM Type | OTP; OTP | OTP | OTP; OTP | |||
| Supply Voltage | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | 6 volts |