STMicroelectronics, Inc. Microcontrollers ST62T03CB6

Description
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP
Request a Quote Datasheet
Description
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST62T03CB6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST62T03CB6-ND
Microcontrollers ST62T03CB6-ND
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP

ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 1KB Embedded Microcontroller MCU
685-ST62T03CB6
8-bit 8MHz 1KB Embedded Microcontroller MCU 685-ST62T03CB6
8-Bit MCU, 8MHz, 1KB EPROM, 9 I/O, PDIP Product overview: ST62T03CB6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T03CB6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 1KB EPROM, 9 I/O, PDIP Product overview: ST62T03CB6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T03CB6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST62T03CB6 - 090788-ST62T03CB6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST62T03CB6
090788-ST62T03CB6
Embedded - Embedded - Microcontrollers - ST62T03CB6 090788-ST62T03CB6
Manufacturer: STMicroelectronics Win Source Part Number: 090788-ST62T03CB6 Packaging: Tube/Rail Core Processor: ST6 Number of I/O: 9 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP Family Name: ST62T03C Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 3 V to 6 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Alternative Parts (Cross-Reference): MC908KX8MPE; MC68HC908QY8CPE; MC68HC908KX8VP; MC68HC908KX2VP; Introduction Date: September 18, 2007 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 090788-ST62T03CB6
Packaging: Tube/Rail
Core Processor: ST6
Number of I/O: 9
Program Memory Size: 1KB (1K x 8)
Program Memory Type: OTP
Family Name: ST62T03C
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): MC908KX8MPE; MC68HC908QY8CPE; MC68HC908KX8VP; MC68HC908KX2VP;
Introduction Date: September 18, 2007
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST62T03CB6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST62T03CB6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST62T03CB6
IC MCU 8BIT 1KB OTP 16DIP

IC MCU 8BIT 1KB OTP 16DIP

Supplier's Site
Microcontrollers - ST62T03CB6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST62T03CB6
Microcontrollers ST62T03CB6
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP

ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP

Buy Now Datasheet
Embedded - Microcontrollers - ST62T03CB6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST62T03CB6
Embedded - Microcontrollers ST62T03CB6
IC MCU 8BIT 1KB OTP 16DIP

IC MCU 8BIT 1KB OTP 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST62T03CB6-ND 685-ST62T03CB6 090788-ST62T03CB6 ST62T03CB6 ST62T03CB6 ST62T03CB6
Product Name Microcontrollers 8-bit 8MHz 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST62T03CB6 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 0.0640 KB 0.0640 KB 1 KB 64 KB 0.0640 KB
ROM 1 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC836BCP - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
 - C167CSLMCABXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers